Umicore Metal Deposition Solutions ZrO2 99.3% Ø22x8mm 500g - 0706137 0706137

Description
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875 10⁻² mbar in °C 2400 10⁻¹ mbar in °C 2600 Boiling point in °C 4300-5000 Melting Possible Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07
Description
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875 10⁻² mbar in °C 2400 10⁻¹ mbar in °C 2600 Boiling point in °C 4300-5000 Melting Possible Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07

Suppliers

Company
Product
Description
Supplier Links
ZrO2 99.3% Ø22x8mm 500g - 0706137 - 0706137 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
ZrO2 99.3% Ø22x8mm 500g - 0706137
0706137
ZrO2 99.3% Ø22x8mm 500g - 0706137 0706137
Coating material Zirconium dioxide white Purity 99.3% Form Tablet Dimensions Ø 22 x 8 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.6 Melting point in °C 2700-2875 10⁻² mbar in °C 2400 10⁻¹ mbar in °C 2600 Boiling point in °C 4300-5000 Melting Possible Sublimation Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good possible Good Low 0.23 High 7 at 550 nm: n 1.92-2.07

Coating material

Zirconium dioxide white

Purity

99.3%

Form

Tablet

Dimensions

Ø 22 x 8 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

5.6

Melting point in °C

2700-2875

10⁻² mbar in °C

2400

10⁻¹ mbar in °C

2600

Boiling point in °C

4300-5000

Melting

Possible

Sublimation

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

possible

Good

Low

0.23

High

7

at 550 nm: n

1.92-2.07

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Specialty Ceramics
Product Number 0706137
Product Name ZrO2 99.3% Ø22x8mm 500g - 0706137
Specialty Ceramic Type Zirconia
Unlock Full Specs
to access all available technical data