Umicore Metal Deposition Solutions Y2O3 99.99% Ø9.5x5mm 500g - 0481569 0481569

Description
Coating material Yttrium oxide Purity 99.99% Form Tablet Dimensions Ø 9.5 x 5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.0 Melting point in °C 2410 10⁻² mbar in °C ~ 2300 10⁻¹ mbar in °C ~ 2700 Boiling point in °C 4300-4440 Melting Possible Sublimation Possible W Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.25 High 10-12 at 550 nm: n 1.78-1.87
Description
Coating material Yttrium oxide Purity 99.99% Form Tablet Dimensions Ø 9.5 x 5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.0 Melting point in °C 2410 10⁻² mbar in °C ~ 2300 10⁻¹ mbar in °C ~ 2700 Boiling point in °C 4300-4440 Melting Possible Sublimation Possible W Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.25 High 10-12 at 550 nm: n 1.78-1.87

Suppliers

Company
Product
Description
Supplier Links
Y2O3 99.99% Ø9.5x5mm 500g - 0481569 - 0481569 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Y2O3 99.99% Ø9.5x5mm 500g - 0481569
0481569
Y2O3 99.99% Ø9.5x5mm 500g - 0481569 0481569
Coating material Yttrium oxide Purity 99.99% Form Tablet Dimensions Ø 9.5 x 5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 5.0 Melting point in °C 2410 10⁻² mbar in °C ~ 2300 10⁻¹ mbar in °C ~ 2700 Boiling point in °C 4300-4440 Melting Possible Sublimation Possible W Good W Possible Mo Good Preparation of base melt (premelt) Possible Reactive gas pressure Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.25 High 10-12 at 550 nm: n 1.78-1.87

Coating material

Yttrium oxide

Purity

99.99%

Form

Tablet

Dimensions

Ø 9.5 x 5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

5.0

Melting point in °C

2410

10⁻² mbar in °C

~ 2300

10⁻¹ mbar in °C

~ 2700

Boiling point in °C

4300-4440

Melting

Possible

Sublimation

Possible

W

Good

W

Possible

Mo

Good

Preparation of base melt (premelt)

Possible

Reactive gas pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

< 0.25

High

10-12

at 550 nm: n

1.78-1.87

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Specialty Ceramics
Product Number 0481569
Product Name Y2O3 99.99% Ø9.5x5mm 500g - 0481569
Specialty Ceramic Type Yttria
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Welding Guide Pin with Stainless Steel Base -  - 3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
MOR / Flexural Strength 137785 psi (950000 KPa)
Compressive Strength 290074 psi (2.00E6 KPa)
View Details
Boron Nitride Ceramic Nozzle for Molten Metal Powder Gas Atomization -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Specialty Ceramic Type Silicon Nitride; Boron Nitride
Shape / Form Spout
Applications Corrosion resistant
View Details
Customized Blue Zirconia Ceramic Parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Applications HV / Electrical
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details