The SN74HC244-EP is an octal buffer and line driver with 3-state outputs, designed for bus-oriented applications such as memory address drivers and clock drivers. It is housed in a 20-pin SOIC (DW) package and operates over a temperature range of −55°C to 125°C. The device features high-current outputs capable of driving up to 15 LSTTL loads, with supply voltage ranging from 2 V to 6 V. Output impedance is controlled via separate output-enable inputs, and the outputs enter a high-impedance state when enabled high. The part meets JEDEC and industry standards for enhanced reliability, including qualification testing for extended temperature operation. Package thermal impedance is 58°C/W for the DW package. All variants share the same functional and electrical characteristics as defined for the series.
Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -55 to 125
ENHANCED PRODUCT 8-CH, 2-V TO 6
| Texas Instruments | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | V62/03607-01XE | V62/03607-01XE |
| Product Name | SN74HC244-EP Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Technology | HC | |
| Device Type | Line / Bus Driver; Buffer | Receiver; Buffer |
| Features | RoHS | |
| Supply Voltage | Other; 6 | Other |