The SN74HCT244-EP is an octal buffer and line driver with 3-state outputs, designed for memory address drivers and bus-oriented applications. It is packaged in a 20-pin TSSOP and operates over a temperature range of −40°C to 125°C. The device features a supply voltage range of 4.5 V to 5.5 V, TTL-voltage-compatib
Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | V62/04698-01XE |
| Product Name | SN74HCT244-EP Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs |
| Technology | HCT |
| Device Type | Line / Bus Driver; Buffer |
| Features | RoHS |