Texas Instruments Interface - Interface - Controllers - USBN9604-28MX USBN9604-28MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 396544-USBN9604-28MX Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 30mA Alternative Parts (Cross-Reference): USBN9604-28MX/NOPB; USBN9604-28M; USBN9604 MDC/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 396544-USBN9604-28MX Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 30mA Alternative Parts (Cross-Reference): USBN9604-28MX/NOPB; USBN9604-28M; USBN9604 MDC/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USBN9604-28MX - 396544-USBN9604-28MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USBN9604-28MX
396544-USBN9604-28MX
Interface - Interface - Controllers - USBN9604-28MX 396544-USBN9604-28MX
Manufacturer: Texas Instruments Win Source Part Number: 396544-USBN9604-28MX Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 30mA Alternative Parts (Cross-Reference): USBN9604-28MX/NOPB; USBN9604-28M; USBN9604 MDC/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 396544-USBN9604-28MX
Packaging: Reel - TR
Protocol: USB
Standards: USB 1.0 and 1.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 30mA
Alternative Parts (Cross-Reference): USBN9604-28MX/NOPB; USBN9604-28M; USBN9604 MDC/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - USBN9604-28MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USBN9604-28MX
Controllers USBN9604-28MX
USB Controller USB 1.0 and 1.1 Parallel, Serial Interface 28-SOIC

USB Controller USB 1.0 and 1.1 Parallel, Serial Interface 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 396544-USBN9604-28MX USBN9604-28MX
Product Name Interface - Interface - Controllers - USBN9604-28MX Controllers
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 28-SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers