UCD3138RJAR -- PMIC - POWER SUPPLY CONTROLLERS, MONITORS
Texas Instruments
PMIC - Power Supply Controllers, Monitors
UCD3138RJAR
Description
IC DGTL PWR CTRLR 40VQFN
-
Lingto Electronic Limited
Datasheet
Description
IC DGTL PWR CTRLR 40VQFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
UCD3138RJAR |
|
Product Name
|
PMIC - Power Supply Controllers, Monitors |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
Package Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
RS422
Package Type
DIP; PDIP; PDIP16
View Details
2 suppliers