SiTime Corporation Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
350
400
450
500
550
600
640
650
660
670
680
690
699
700
701
702
703
704
705
706
707
708
709
710
711
720
730
740
750
760
770
800
820
| Product Name | Notes |
|---|---|
| 1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C) |
| << Prev | Next >> |