SiTime Corporation Automotive & High Temp Oscillators SiT8924B-13-0011

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator with an extended temperature range of -55°C to 125°C, compliant with AEC-Q100 Grade 1. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode for reduced power draw. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH compliance and includes G-sensitivity as low as 0.1 ppb/g. Specifications are guaranteed with a 15 pF load and include startup time up to 5.5 ms and enable/disable delays up to 130 ns.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator with an extended temperature range of -55°C to 125°C, compliant with AEC-Q100 Grade 1. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode for reduced power draw. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH compliance and includes G-sensitivity as low as 0.1 ppb/g. Specifications are guaranteed with a 15 pF load and include startup time up to 5.5 ms and enable/disable delays up to 130 ns.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924B-13-0011 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924B-13-0011
Automotive & High Temp Oscillators SiT8924B-13-0011
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924B-13-0011
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details