SiTime Corporation MHz Oscillators SiT8924BA-11-18E-10.100000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator with a frequency range of 1 MHz to 110 MHz, operating over an extended temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device features low power consumption of 3.8 mA typical at 1.8 V and includes a standby mode for reduced current draw. It provides LVCMOS/LVTTL-compatible output and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets RoHS, REACH, and halogen-free requirements, with G-sensitivity as low as 0.1 ppb/g and jitter as low as 1.6 ps RMS at 75 MHz.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator with a frequency range of 1 MHz to 110 MHz, operating over an extended temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device features low power consumption of 3.8 mA typical at 1.8 V and includes a standby mode for reduced current draw. It provides LVCMOS/LVTTL-compatible output and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator meets RoHS, REACH, and halogen-free requirements, with G-sensitivity as low as 0.1 ppb/g and jitter as low as 1.6 ps RMS at 75 MHz.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BA-11-18E-10.100000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-11-18E-10.100000
Product Name MHz Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1532AC-J5-D14-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details