SiTime Corporation Automotive & High Temp Oscillators SiT8924B-12-0001

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, operating over the extended temperature range of -55°C to 125°C with frequency stability as low as ±20 ppm and a G-sensitivity of 0.1 ppb/g. It supports output frequencies from 1 MHz to 110 MHz, supply voltages of 1.8 V or 2.25 V to 3.63 V, and offers LVCMOS/LVTTL-compatible outputs. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Typical power consumption is 3.8 mA at 1.8 V and includes standby mode to reduce power. It features OE and ST control pins, with startup time up to 5.5 ms and standby current as low as 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, operating over the extended temperature range of -55°C to 125°C with frequency stability as low as ±20 ppm and a G-sensitivity of 0.1 ppb/g. It supports output frequencies from 1 MHz to 110 MHz, supply voltages of 1.8 V or 2.25 V to 3.63 V, and offers LVCMOS/LVTTL-compatible outputs. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Typical power consumption is 3.8 mA at 1.8 V and includes standby mode to reduce power. It features OE and ST control pins, with startup time up to 5.5 ms and standby current as low as 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924B-12-0001 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924B-12-0001
Automotive & High Temp Oscillators SiT8924B-12-0001
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924B-12-0001
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001350 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details