The SiT8924B is an automotive-grade oscillator with AEC-Q100 qualification, supporting frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm. It operates over an extended temperature range of -55°C to +125°C and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low-power operation. Output is LVCMOS/LVTTL compatible with G-sensitivity of 0.1 ppb/g and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AA-72-33N-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |