SiTime Corporation Automotive & High Temp Oscillators SiT8924AE-13-33E-8.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B series is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It operates from a 1.8 V or 2.25 V to 3.63 V supply, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power applications. The device provides LVCMOS/LVTTL-compatible output and is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT8924B series is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, supporting frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It operates from a 1.8 V or 2.25 V to 3.63 V supply, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power applications. The device provides LVCMOS/LVTTL-compatible output and is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924AE-13-33E-8.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924AE-13-33E-8.000000
Automotive & High Temp Oscillators SiT8924AE-13-33E-8.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924AE-13-33E-8.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details