The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm. It operates from 1.8 V or 2.25 V to 3.63 V supply voltage, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at higher voltages. The device supports extended operating temperatures up to −55°C to +125°C, meeting AEC-Q100 Grade 1 requirements, and includes standby mode for low power. It provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AAB72-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |