The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and an extended operating temperature range from -55°C to 125°C. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. The device features LVCMOS/LVTTL compatible outputs, standby mode for low power, and industry-standard packages in sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction. G-sensitivity is specified at 0.1 ppb/g, and it supports OE and ST pins for output control and sleep mode.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AM-12-33E-33.333330 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |