The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 qualifications with an extended operating temperature range of -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device provides frequency stability as low as ±20 ppm and features G-sensitivity of 0.1 ppb/g. It offers LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AAB12-33E-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |