The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature environments up to 125°C. It operates from 1 to 110 MHz with frequency stability as tight as ±20 ppm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features a low power consumption of 3.8 mA typical at 1.8 V, standby mode for energy savings, and LVCMOS/LVTTL output compatibility. It is available in industry-standard packages measuring 2.0 × 1.6, 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. The oscillator meets MIL-STD-883F and JESD22 environmental standards and is RoHS and REACH compliant.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AA-12-33E-75.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |