SiTime Corporation Automotive & High Temp Oscillators SiT8924B-33-0001

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications, offering frequencies from 1 MHz to 110 MHz with a supply voltage range of 1.8 V or 2.25 V to 3.63 V. It supports extended operating temperatures from -55°C to 125°C, meeting AEC-Q100 Grade 1 requirements, and provides frequency stability as tight as ±20 ppm. The device features LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode for reduced power draw. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. G-sensitivity is specified as 0.1 ppb/g, and output jitter is as low as 1.6 ps RMS at 75 MHz.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications, offering frequencies from 1 MHz to 110 MHz with a supply voltage range of 1.8 V or 2.25 V to 3.63 V. It supports extended operating temperatures from -55°C to 125°C, meeting AEC-Q100 Grade 1 requirements, and provides frequency stability as tight as ±20 ppm. The device features LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode for reduced power draw. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. G-sensitivity is specified as 0.1 ppb/g, and output jitter is as low as 1.6 ps RMS at 75 MHz.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924B-33-0001 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924B-33-0001
Automotive & High Temp Oscillators SiT8924B-33-0001
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924B-33-0001
Product Name Automotive & High Temp Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details