The SiT8921B is a high-frequency LVCMOS/LVTTL oscillator designed for ruggedized applications in harsh environments, operating from -55°C to +125°C with frequency support from 119.342001 MHz to 137 MHz. It accepts supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 4.9 mA typical at 1.8 V and 125 MHz, and offers frequency stability as tight as ±20 ppm. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS, REACH, and Mil-STD-883F standards for shock and vibration, and is certified MSL1 for moisture sensitivity. Output rise/fall times are 1.0 to 2.5 ns depending on supply voltage, with duty cycle maintained at 45% to 55%.
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8921BML31-33N-120.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |