The SiT8924B is an automotive-grade oscillator certified to AEC-Q100 with an extended operating temperature range from -55°C to 125°C, supporting frequencies from 1 MHz to 110 MHz and supply voltages of 1.8 V or 2.25 V to 3.63 V. It offers a frequency stability as tight as ±20 ppm, G-sensitivity of 0.1 ppb/g, and low power consumption of 3.8 mA typical at 1.8 V. The device includes standby mode to reduce current draw, features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AA-23-33E-24.576000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |