SiTime Corporation Automotive & High Temp Oscillators SiT8924AAR12-33E-18.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, meeting AEC-Q100 qualification with extended temperature operation from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode to extend battery life. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with excellent G-sensitivity of 0.1 ppb/G. Operating temperature ranges include AEC-Q100 Grade 1 (-40°C to +125°C) and extended cold (-55°C to +125°C).

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, meeting AEC-Q100 qualification with extended temperature operation from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compatible output, low power consumption of 3.8 mA typical at 1.8 V, and standby mode to extend battery life. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with excellent G-sensitivity of 0.1 ppb/G. Operating temperature ranges include AEC-Q100 Grade 1 (-40°C to +125°C) and extended cold (-55°C to +125°C).

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924AAR12-33E-18.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924AAR12-33E-18.000000
Automotive & High Temp Oscillators SiT8924AAR12-33E-18.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924AAR12-33E-18.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AC-JE-DCC-32.768D - 895134-SIT1552AC-JE-DCC-32.768D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-18E-0000.007000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details