The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 standards with an extended temperature range of -55°C to 125°C, supporting frequencies from 1 MHz to 110 MHz and supply voltages of 1.8 V or 2.25 V to 3.63 V. It offers frequency stability as low as ±20 ppm, a G-sensitivity of 0.1 PPB/G, and low power consumption of 3.8 mA typical at 1.8 V. The device includes standby mode for reduced power, LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924B-12-0013 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |