The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with frequencies accurate to six decimal places. It operates from a supply voltage of 1.8 V or 2.25 V to 3.63 V and maintains frequency stability as tight as ±20 ppm over the extended temperature range of -55°C to 125°C. The device features industry-best G-sensitivity of 0.1 ppb/g and low power consumption of 3.8 mA typical at 1.8 V. It includes standby mode for reduced power draw and outputs LVCMOS/LVTTL signals. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The part is qualified to AEC-Q100 Grade 1 with operational ratings for -55°C to 125°C ambient temperature. A 0.1 µF bypass capacitor between Vdd and GND is required.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924B-73-0008 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |