The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 Grade 1 with an operating range of -55°C to 125°C. It generates frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and delivers LVCMOS/LVTTL outputs. Supply voltage options are 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at higher voltages. Standby mode reduces power draw, and G-sensitivity is as low as 0.1 ppb/G. Packages include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. A 0.1 µF decoupling capacitor between VDD and GND is required. The device is RoHS and REACH compliant.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AE-12-33E-33.333330 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |