SiTime Corporation Automotive & High Temp Oscillators SiT8924AA-72-33E-50.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator complying with AEC-Q100, designed for extreme temperature applications from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers LVCMOS/LVTTL-compatible outputs, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power draw. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH compliance and has a G-sensitivity of 0.1 ppb/g. Pin assignments include OE/ST/NC, GND, OUT, and VDD, with a required 0.1 µF decoupling capacitor between VDD and GND.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator complying with AEC-Q100, designed for extreme temperature applications from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers LVCMOS/LVTTL-compatible outputs, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power draw. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator meets RoHS and REACH compliance and has a G-sensitivity of 0.1 ppb/g. Pin assignments include OE/ST/NC, GND, OUT, and VDD, with a required 0.1 µF decoupling capacitor between VDD and GND.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924AA-72-33E-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924AA-72-33E-50.000000
Automotive & High Temp Oscillators SiT8924AA-72-33E-50.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924AA-72-33E-50.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details