The SiT8924B is an automotive-grade oscillators compliant with AEC-Q100, designed for extreme temperature environments up to 125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and offers LVCMOS/LVTTL outputs. Available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. Typical current consumption is 3.8 mA at 1.8 V, with standby mode reducing power to 0.6 µA at 1.8 V. The device features a G-sensitivity of 0.1 ppb/g and meets MIL-STD-883F, JESD22, and MSL1 environmental standards. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AA-12-XXE-27.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |