SiTime Corporation Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 350 400 450 500 550 600 640 650 660 670 680 690 698 699 700 701 702 703 704 705 706 707 708 709 710 720 730 740 750 760 770 800 820
Product Name Notes
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
119 to 137 MHz, Wide Temperature Oscillator (-55 to +125°C)

<< Prev Next >>