The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and an extended operating temperature range of -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at higher voltages. The device includes standby mode for low power and features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924B-73-0012 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |