The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for extreme temperature applications from -55°C to 125°C. It operates at frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and offers LVCMOS/LVTTL output compatible with industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Supply voltage supports 1.8 V or a range of 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It includes a standby mode reducing current to as low as 0.6 µA at 1.8 V and features G-sensitivity as low as 0.1 ppb/g. The device meets RoHS, REACH, and halogen-free standards and is qualified for automotive systems including infotainment, powertrain control, and in-vehicle networking.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924AAR72-33E-24.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |