SiTime Corporation Automotive & High Temp Oscillators SiT8924AA-72-XXE-25.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, operating from -55°C to 125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device features industry-best G-sensitivity of 0.1 ppb/g, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power draw. It provides LVCMOS/LVTTL-compatible output and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part meets RoHS, REACH, and halogen-free requirements and is suited for automotive applications such as infotainment, powertrain control, and in-vehicle networking.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, operating from -55°C to 125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device features industry-best G-sensitivity of 0.1 ppb/g, low power consumption of 3.8 mA typical at 1.8 V, and includes standby mode for reduced power draw. It provides LVCMOS/LVTTL-compatible output and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part meets RoHS, REACH, and halogen-free requirements and is suited for automotive applications such as infotainment, powertrain control, and in-vehicle networking.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924AA-72-XXE-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924AA-72-XXE-25.000000
Automotive & High Temp Oscillators SiT8924AA-72-XXE-25.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924AA-72-XXE-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0090.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0900 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details