NBK America LLC Stainless Steel Pull TG-86

Description
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Datasheet
Description
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pull - TG-86 - NBK America LLC
King of Prussia, PA, USA
Stainless Steel Pull
TG-86
Stainless Steel Pull TG-86
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
  • Pull made of stainless steel.
  • Use it in combination with the washer LY-N
    (LYLY-N).
    *Washers are not supplied.
  • Male screw/female screw can be selected according to the product code.
    TGY---- Male screw
    TG---- Female screw
  • Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handles and Pulls (industrial)
Product Number TG-86
Product Name Stainless Steel Pull
Handle Type Extruded Pull / Ledge Handle
Handle Material Metal
Height 0.9449 inches (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1308-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Metal Adjustable Handle - KF / KR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Silver Painted
Features Locking/Latching
View Details