NBK America LLC Stainless Steel Pull TG-66

Description
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Datasheet
Description
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pull - TG-66 - NBK America LLC
King of Prussia, PA, USA
Stainless Steel Pull
TG-66
Stainless Steel Pull TG-66
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
  • Pull made of stainless steel.
  • Use it in combination with the washer LY-N
    (LYLY-N).
    *Washers are not supplied.
  • Male screw/female screw can be selected according to the product code.
    TGY---- Male screw
    TG---- Female screw
  • Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handles and Pulls (industrial)
Product Number TG-66
Product Name Stainless Steel Pull
Handle Type Extruded Pull / Ledge Handle
Handle Material Metal
Height 0.6299 inches (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Flush/Low Profile Handles - 67-14 - bisco industries
Specs
Handle Material Metal
Material Description Zinc Alloy
Mounting Type Screw Mount
View Details
Round Aluminum Instrumentation Handle - 7179 - Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 6.44 inches (163 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
View Details
2 suppliers
Drawer Handles & Cabinet Handles - 237851 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Aluminium
Height 1.34 inches (34 mm)
View Details