NBK America LLC Stainless Steel Pull TGY-130

Description
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw
Datasheet
Description
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pull - TGY-130 - NBK America LLC
King of Prussia, PA, USA
Stainless Steel Pull
TGY-130
Stainless Steel Pull TGY-130
Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY---- Male screw TG---- Female screw
  • Pull made of stainless steel.
  • Use it in combination with the washer LY-N
    (LYLY-N).
    *Washers are not supplied.
  • Male screw/female screw can be selected according to the product code.
    TGY---- Male screw
    TG---- Female screw
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handles and Pulls (industrial)
Product Number TGY-130
Product Name Stainless Steel Pull
Handle Type Extruded Pull / Ledge Handle
Handle Material Metal
Height 1.18 inches (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Equipment Handle - MH12 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Chrome Plated Finish
Handle Material Metal
View Details
Plastic Revolving Handles with Steel Shank by ELESA® - 33615 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Assembly housing MBGAC - MBGAC - MBGAC532 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details