NBK America LLC Captive Pull UNMS-100-SC

Description
Pulls with captive mechanism. Male screw type. Accidental falling of a nut from the pull is prevented even when the mounting nut is loosened. SUS304 superior in corrosion resistance is used. For applications such as food machinery, packing machinery and chemical manufacturing devices that require countermeasures against foreign material mixture. For mounting, use Type 3 of commercially-availab le hexagon nuts (M5). Hexagon nuts are not supplied.
Datasheet
Description
Pulls with captive mechanism. Male screw type. Accidental falling of a nut from the pull is prevented even when the mounting nut is loosened. SUS304 superior in corrosion resistance is used. For applications such as food machinery, packing machinery and chemical manufacturing devices that require countermeasures against foreign material mixture. For mounting, use Type 3 of commercially-availab le hexagon nuts (M5). Hexagon nuts are not supplied.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Pull - UNMS-100-SC - NBK America LLC
King of Prussia, PA, USA
Captive Pull
UNMS-100-SC
Captive Pull UNMS-100-SC
Pulls with captive mechanism. Male screw type. Accidental falling of a nut from the pull is prevented even when the mounting nut is loosened. SUS304 superior in corrosion resistance is used. For applications such as food machinery, packing machinery and chemical manufacturing devices that require countermeasures against foreign material mixture. For mounting, use Type 3 of commercially-availab le hexagon nuts (M5). Hexagon nuts are not supplied.
  • Pulls with captive mechanism. Male screw type.
  • Accidental falling of a nut from the pull is prevented even when the mounting nut is loosened.
  • SUS304 superior in corrosion resistance is used.
  • For applications such as food machinery, packing machinery and chemical manufacturing devices that require countermeasures against foreign material mixture.
  • For mounting, use Type 3 of commercially-available hexagon nuts (M5). Hexagon nuts are not supplied.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handles and Pulls (industrial)
Product Number UNMS-100-SC
Product Name Captive Pull
Handle Type Extruded Pull / Ledge Handle
Height 1.06 inches (27 mm)
Handle Length 4.33 inches (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 488 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Plastic Heavy Duty Adjustable Handles by ELESA® - 32426 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
NBG Assembly housing - NBG - NBG665/65.55 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details