NBK America LLC U-shaped Pull - with Washer UNFA-100-BF-W

Description
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). Materials and surface treatment of main body and types can be selected according to the product code. Product Code - Material and Surface Treatment UNFA-BF-W Made of Aluminum Buffing UNFA-BK-W Made of Aluminum Electrostatic Coating
Datasheet
Description
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). Materials and surface treatment of main body and types can be selected according to the product code. Product Code - Material and Surface Treatment UNFA-BF-W Made of Aluminum Buffing UNFA-BK-W Made of Aluminum Electrostatic Coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U-shaped Pull - with Washer - UNFA-100-BF-W - NBK America LLC
King of Prussia, PA, USA
U-shaped Pull - with Washer
UNFA-100-BF-W
U-shaped Pull - with Washer UNFA-100-BF-W
The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). Materials and surface treatment of main body and types can be selected according to the product code. Product Code - Material and Surface Treatment UNFA-BF-W Made of Aluminum Buffing UNFA-BK-W Made of Aluminum Electrostatic Coating
  • The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully.
  • Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
  • Materials and surface treatment of main body and types can be selected according to the product code.

Product Code - Material and Surface Treatment
UNFA-BF-W Made of Aluminum
Buffing
UNFA-BK-W Made of Aluminum
Electrostatic Coating

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handles and Pulls (industrial)
Product Number UNFA-100-BF-W
Product Name U-shaped Pull - with Washer
Handle Type Extruded Pull / Ledge Handle; 2-point Handle
Colors / Finishes Available BF
Height 1.12 inches (28.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 523 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Assembly housing KG - KG - KG411-C -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details