UNF-250SH-CR -- U - SHAPED PULL
NBK America LLC
U - shaped Pull
UNF-250SH-CR
Description
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Description
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Datasheet
Suppliers
Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
- Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately).
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
UNF-250SH-CR |
|
Product Name
|
U - shaped Pull |
|
Handle Type
|
Extruded Pull / Ledge Handle; 2-point Handle
|
|
Colors / Finishes Available
|
CR
|
|
Height
|
1.97 inches (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Handle Material
Metal
Height
1.75 inches (44.45 mm)
Handle Length
6 inches (152 mm)
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Handle Type
Folding Handles, Chassis Handles
Material Description
Brass
Height
1.84 inches (46.83 mm)
View Details
Handle Type
Adjustable
Material Description
Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details