PR electronics 2-wire Programmable Transmitter 6334A

Description
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR6334A to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels can be mounted per meter.
Datasheet
Description
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR6334A to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels can be mounted per meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 6334A - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
6334A
2-wire Programmable Transmitter 6334A
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR6334A to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels can be mounted per meter.

Application
Linearized temperature measurement with TC sensor.
Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function.
Technical characteristics
Within a few seconds the user can program PR6334A to measure temperatures within all TC ranges defined by the norms.
Cold junction compensation (CJC) with a built-in temperature sensor.
A limit can be programmed on the output signal.
Continuous check of vital stored data for safety reasons.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels can be mounted per meter.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Thermocouple Temperature Transmitters
Product Number 6334A
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37N-08 - Dataforth Corporation
Specs
Sensed Temperature -148 to 2372 F (-100 to 1300 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details