PR electronics 2-wire Programmable Transmitter 6334B

Description
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR6334B to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.
Datasheet
Description
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR6334B to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 6334B - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
6334B
2-wire Programmable Transmitter 6334B
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR6334B to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. A limit can be programmed on the output signal. Continuous check of vital stored data for safety reasons. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels can be mounted per meter. NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.

Application
Linearized temperature measurement with TC sensor.
Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function.
Technical characteristics
Within a few seconds the user can program PR6334B to measure temperatures within all TC ranges defined by the norms.
Cold junction compensation (CJC) with a built-in temperature sensor.
A limit can be programmed on the output signal.
Continuous check of vital stored data for safety reasons.
Mounting / installation
Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels can be mounted per meter.
NB: As Ex barrier we recommend 5104B, 5114B, or 5116B.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Thermocouple Temperature Transmitters
Product Number 6334B
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Supply Voltage 11-42 VDC
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37J-01 - Dataforth Corporation
Specs
Sensed Temperature -148 to 1400 F (-100 to 760 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
2-Wire Programmable Head Mount T/C Transmitter (ATEX) - 5334B - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details