PR electronics 2-wire Programmable Transmitter 5334A

Description
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR5334A to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. Continuous check of vital stored data for safety reasons. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
Datasheet
Description
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR5334A to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. Continuous check of vital stored data for safety reasons. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-wire Programmable Transmitter - 5334A - PR electronics
San Diego, CA, USA
2-wire Programmable Transmitter
5334A
2-wire Programmable Transmitter 5334A
Application Linearized temperature measurement with TC sensor. Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function. Technical characteristics Within a few seconds the user can program PR5334A to measure temperatures within all TC ranges defined by the norms. Cold junction compensation (CJC) with a built-in temperature sensor. Continuous check of vital stored data for safety reasons. Mounting / installation For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.

Application
Linearized temperature measurement with TC sensor.
Amplification of bipolar mV signals to a 4...20 mA signal, optionally linearized according to a defined linearization function.
Technical characteristics
Within a few seconds the user can program PR5334A to measure temperatures within all TC ranges defined by the norms.
Cold junction compensation (CJC) with a built-in temperature sensor.
Continuous check of vital stored data for safety reasons.
Mounting / installation
For DIN form B sensor head or DIN rail mounting with the PR fitting type 8421.

Supplier's Site Datasheet

Technical Specifications

  PR electronics
Product Category Thermocouple Temperature Transmitters
Product Number 5334A
Product Name 2-wire Programmable Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Supply Voltage 11-42 VDC
View Details
Non-Linearized Thermocouple Input Transmitter - DSCT37K-02 - Dataforth Corporation
Specs
Sensed Temperature -148 to 2462 F (-100 to 1350 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) - 6350A - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
View Details
Temperature Transmitters - 1852357 - RS Components, Ltd.
Specs
Thermocouple K
View Details