The Acromag 652T-0600 is a dual-channel, two-wire isolated transmitter designed for 4-20mA DC current input and output. Each channel operates independently, providing isolation to prevent interaction between channels. The device is powered by a loop voltage of 12 to 36V DC and features a precision 10-ohm sense resistor for monitoring output signals without disrupting field wiring. The transmitter includes diagnostic LEDs for troubleshooting, indicating power status and output conditions. It has an operating temperature range of -25 to 70¬8C and is built to withstand common-mode voltages up to 250V AC. The unit is CE marked and UL, cUL listed for hazardous locations (Class I, Division 2, Groups A, B, C, D). With excellent accuracy of ¬±0.1% of output span and a response time of 15ms, the 652T-0600 is suitable for applications requiring reliable signal transmission in noisy environments.
These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels.
For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring.
Power Requirement
12 to 36V DC (loop-powered)
Two-wire transmitter
Approvals
CE marked. UL, cUL listed
Class I, Division 2, Groups A, B, C, D.
Features
| Acromag, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Transmitters |
| Product Number | 652T-0600 |
| Product Name | Transmitter, Dual Channel DC Current Input, 600T Series |
| Mounting Options | DIN Rail Mounting |
| Output | Analog Current (Typical 4-20 mA) |
| Connection | Terminal Block; Lead Wires; Screw Clamps or Lugs |
| Supply Voltage | 105-370 VDC |