Acromag, Inc. Transmitter, Single Channel, Thermocouple/mV Input, 600T Series 655T-0600

Description
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
Datasheet
Description
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter, Single Channel, Thermocouple/mV Input, 600T Series - 655T-0600 - Acromag, Inc.
Wixom, MI, United States
Transmitter, Single Channel, Thermocouple/mV Input, 600T Series
655T-0600
Transmitter, Single Channel, Thermocouple/mV Input, 600T Series 655T-0600
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
  • TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input
  • 4 to 20mA DC output
  • 12-50V DC from output loop power
  • DIP-switch configuration, signal linearizer, push-button calibration

These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications.

Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory.

Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels.

Approvals
CE marked. UL, cUL listed
Class I; Division 2; Groups A, B, C, D

Features

  • Selectable thermocouple input types offer flexibility to fit many applications.
  • DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software.
  • Linearizer function provides an output that is linear to the temperature or millivolt signal.
  • Isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Toggle-switch calibration simplifies field adjustments for faster and easier maintenance.
  • Configuration lockout safety feature prevents tampering and accidental changes.
  • Reverse-acting output capability enables inverse proportional control signals.
  • Dual channel model saves space and reduces equipment costs.
  • CJC control only requires a millivolt source to calibrate modules
  • High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements.
  • Operating temperature range: -25 to 75°C (-13 to 167°F).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number 655T-0600
Product Name Transmitter, Single Channel, Thermocouple/mV Input, 600T Series
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block; Lead Wires; Screw Clamps or Lugs
Supply Voltage 105-370 VDC
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block
View Details
Thermocouple-to-DC Current/Voltage Converter with Relay Output - DSCP62 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage
Connection Screw Clamps or Lugs
View Details