Acromag, Inc. Transmitter, Dual DC Voltage Input, 600T Series 654T-0600

Description
2 channels, ±625mV, 0-10V DC (selectable ranges) input 4 to 20mA DC output 12-50V DC power from output loop Dual-channel transmitter with push-button calibration These units accept DC voltage input signals, provide isolation, and output proportional DC current signals. With two independent I/O channels in a slim package, the 654T is ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of measurement applications. Configuration is fast and easy. First, you select the input range for each channel with simple DIP switches. Then, you set your zero/full-scale output values using the noninteractive increase/decrease toggle switches on the front panel to modify the output signal until the desired output value is read on your voltmeter. The switches make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, you can engage the safety lockout feature on the DIP switch to prevent accidental changes and unauthorized tampering. The 654T provides two independent high-voltage input isolation circuits. Loss of power or a failure on one channel has no effect on the other. The second channel can be used as a built-in spare for reduced downtime should the first channel fail. The spare channel becomes operational by simply moving the wired terminal block over to the vacant channel. Input Ranges Bipolar: ±78mV to ±625mV (selectable ranges) Unipolar: 0–1.25 to 0–10V DC (selectable ranges) Power Requirement 12 to 50V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D. Features DIP switch-configuration simplifies installation without analog pots, jumpers, or software. Isolation eliminates ground loops, reduces noise, and blocks transient signals. One-step calibration with increase/decrease toggle switches simplifies field adjustments for faster and easier maintenance. Automatic self-calibration compensates for temperature effects and component aging to deliver maintenance-free operation. Configuration lockout safety feature helps prevent tampering and accidental calibration changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. High-resolution 16-bit sigma-delta A/D converters deliver superior accuracy for more reliable measurements. Built-in transient voltage suppressors protect circuitry from electrical interference. Operating temperature range: -25 to 75°C (-13 to 167°C)
Datasheet
Description
2 channels, ±625mV, 0-10V DC (selectable ranges) input 4 to 20mA DC output 12-50V DC power from output loop Dual-channel transmitter with push-button calibration These units accept DC voltage input signals, provide isolation, and output proportional DC current signals. With two independent I/O channels in a slim package, the 654T is ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of measurement applications. Configuration is fast and easy. First, you select the input range for each channel with simple DIP switches. Then, you set your zero/full-scale output values using the noninteractive increase/decrease toggle switches on the front panel to modify the output signal until the desired output value is read on your voltmeter. The switches make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, you can engage the safety lockout feature on the DIP switch to prevent accidental changes and unauthorized tampering. The 654T provides two independent high-voltage input isolation circuits. Loss of power or a failure on one channel has no effect on the other. The second channel can be used as a built-in spare for reduced downtime should the first channel fail. The spare channel becomes operational by simply moving the wired terminal block over to the vacant channel. Input Ranges Bipolar: ±78mV to ±625mV (selectable ranges) Unipolar: 0–1.25 to 0–10V DC (selectable ranges) Power Requirement 12 to 50V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D. Features DIP switch-configuration simplifies installation without analog pots, jumpers, or software. Isolation eliminates ground loops, reduces noise, and blocks transient signals. One-step calibration with increase/decrease toggle switches simplifies field adjustments for faster and easier maintenance. Automatic self-calibration compensates for temperature effects and component aging to deliver maintenance-free operation. Configuration lockout safety feature helps prevent tampering and accidental calibration changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. High-resolution 16-bit sigma-delta A/D converters deliver superior accuracy for more reliable measurements. Built-in transient voltage suppressors protect circuitry from electrical interference. Operating temperature range: -25 to 75°C (-13 to 167°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter, Dual DC Voltage Input, 600T Series - 654T-0600 - Acromag, Inc.
Wixom, MI, United States
Transmitter, Dual DC Voltage Input, 600T Series
654T-0600
Transmitter, Dual DC Voltage Input, 600T Series 654T-0600
2 channels, ±625mV, 0-10V DC (selectable ranges) input 4 to 20mA DC output 12-50V DC power from output loop Dual-channel transmitter with push-button calibration These units accept DC voltage input signals, provide isolation, and output proportional DC current signals. With two independent I/O channels in a slim package, the 654T is ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of measurement applications. Configuration is fast and easy. First, you select the input range for each channel with simple DIP switches. Then, you set your zero/full-scale output values using the noninteractive increase/decrease toggle switches on the front panel to modify the output signal until the desired output value is read on your voltmeter. The switches make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, you can engage the safety lockout feature on the DIP switch to prevent accidental changes and unauthorized tampering. The 654T provides two independent high-voltage input isolation circuits. Loss of power or a failure on one channel has no effect on the other. The second channel can be used as a built-in spare for reduced downtime should the first channel fail. The spare channel becomes operational by simply moving the wired terminal block over to the vacant channel. Input Ranges Bipolar: ±78mV to ±625mV (selectable ranges) Unipolar: 0–1.25 to 0–10V DC (selectable ranges) Power Requirement 12 to 50V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D. Features DIP switch-configuration simplifies installation without analog pots, jumpers, or software. Isolation eliminates ground loops, reduces noise, and blocks transient signals. One-step calibration with increase/decrease toggle switches simplifies field adjustments for faster and easier maintenance. Automatic self-calibration compensates for temperature effects and component aging to deliver maintenance-free operation. Configuration lockout safety feature helps prevent tampering and accidental calibration changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. High-resolution 16-bit sigma-delta A/D converters deliver superior accuracy for more reliable measurements. Built-in transient voltage suppressors protect circuitry from electrical interference. Operating temperature range: -25 to 75°C (-13 to 167°C)
  • 2 channels, ±625mV, 0-10V DC (selectable ranges) input
  • 4 to 20mA DC output
  • 12-50V DC power from output loop
  • Dual-channel transmitter with push-button calibration

These units accept DC voltage input signals, provide isolation, and output proportional DC current signals. With two independent I/O channels in a slim package, the 654T is ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of measurement applications.

Configuration is fast and easy. First, you select the input range for each channel with simple DIP switches. Then, you set your zero/full-scale output values using the noninteractive increase/decrease toggle switches on the front panel to modify the output signal until the desired output value is read on your voltmeter. The switches make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, you can engage the safety lockout feature on the DIP switch to prevent accidental changes and unauthorized tampering.

The 654T provides two independent high-voltage input isolation circuits. Loss of power or a failure on one channel has no effect on the other. The second channel can be used as a built-in spare for reduced downtime should the first channel fail. The spare channel becomes operational by simply moving the wired terminal block over to the vacant channel.

Input Ranges
Bipolar: ±78mV to ±625mV (selectable ranges)
Unipolar: 0–1.25 to 0–10V DC (selectable ranges)

Power Requirement
12 to 50V DC (loop-powered)
Two-wire transmitter

Approvals
CE marked. UL, cUL listed
Class I; Division 2; Groups A, B, C, D.

Features

  • DIP switch-configuration simplifies installation without analog pots, jumpers, or software.
  • Isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • One-step calibration with increase/decrease toggle switches simplifies field adjustments for faster and easier maintenance.
  • Automatic self-calibration compensates for temperature effects and component aging to deliver maintenance-free operation.
  • Configuration lockout safety feature helps prevent tampering and accidental calibration changes.
  • Reverse-acting output capability enables inverse proportional control signals.
  • Dual channel model saves space and reduces equipment costs.
  • High-resolution 16-bit sigma-delta A/D converters deliver superior accuracy for more reliable measurements.
  • Built-in transient voltage suppressors protect circuitry from electrical interference.
  • Operating temperature range: -25 to 75°C (-13 to 167°C)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number 654T-0600
Product Name Transmitter, Dual DC Voltage Input, 600T Series
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block; Lead Wires; Screw Clamps or Lugs
Supply Voltage 105-370 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37E-04 - Dataforth Corporation
Specs
Sensed Temperature 32 to 1652 F (0.0 to 900 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block
View Details