Acromag, Inc. Thermocouple Millivolt Input Two-Wire Transmitter, TT230 Series TT233-0600

Description
Universal TC type J, K, T, R, S, E, B, N or ±100mV input 4-20mA ouput (sink/source) 12-32 V DC loop/local power The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter performs thermocouple linearization, coldjunction compensation, and lead-break detection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Easy setup and digital calibration via USB with Windows configuration software Universal thermocouple or millivolt input (TC Type J, K, T, R, S, E, B, N or ±100mV) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Low temperature drift (<80ppm/°C) User-selectable filtering (none, low, med., high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
Datasheet
Description
Universal TC type J, K, T, R, S, E, B, N or ±100mV input 4-20mA ouput (sink/source) 12-32 V DC loop/local power The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter performs thermocouple linearization, coldjunction compensation, and lead-break detection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Easy setup and digital calibration via USB with Windows configuration software Universal thermocouple or millivolt input (TC Type J, K, T, R, S, E, B, N or ±100mV) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Low temperature drift (<80ppm/°C) User-selectable filtering (none, low, med., high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Millivolt Input Two-Wire Transmitter, TT230 Series - TT233-0600 - Acromag, Inc.
Wixom, MI, United States
Thermocouple Millivolt Input Two-Wire Transmitter, TT230 Series
TT233-0600
Thermocouple Millivolt Input Two-Wire Transmitter, TT230 Series TT233-0600
Universal TC type J, K, T, R, S, E, B, N or ±100mV input 4-20mA ouput (sink/source) 12-32 V DC loop/local power The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter performs thermocouple linearization, coldjunction compensation, and lead-break detection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Easy setup and digital calibration via USB with Windows configuration software Universal thermocouple or millivolt input (TC Type J, K, T, R, S, E, B, N or ±100mV) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Low temperature drift (<80ppm/°C) User-selectable filtering (none, low, med., high) Supports sink or source output wiring Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection 1500V input isolation NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
  • Universal TC type J, K, T, R, S, E, B, N or ±100mV input
  • 4-20mA ouput (sink/source)
  • 12-32 V DC loop/local power

The TT233 model is a space-saving two-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter performs thermocouple linearization, coldjunction compensation, and lead-break detection.

High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Easy setup and digital calibration via USB with Windows configuration software
  • Universal thermocouple or millivolt input (TC Type J, K, T, R, S, E, B, N or ±100mV)
  • Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • Low temperature drift (<80ppm/°C)
  • User-selectable filtering (none, low, med., high)
  • Supports sink or source output wiring
  • Supports reverse-acting (inverse) output
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • 1500V input isolation
  • NAMUR-compliant output loop current
  • Shock (50g) and vibration (5g) resistant
  • Mounts on Type T DIN-rail
  • Wide ambient operation (-40 to 80°C)
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number TT233-0600
Product Name Thermocouple Millivolt Input Two-Wire Transmitter, TT230 Series
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 12-32 V DC
Thermocouple E; J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Programmable Head Mount Universal Transmitter (ATEX, CSA/FM) - 5331D - Conax Technologies
Specs
Sensed Temperature -328 to 4172 F (-200 to 2300 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details