Acromag, Inc. Process Voltage Input Four-Wire Dual Transmitter DT337

Description
DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT337 model is a four-wire dual transmitter that isolates and converts process-level DC voltage inputs to proportional control signals. Each channel supports DC current or voltage output. An optional DIN rail bus can deliver primary or redundant power to multiple units. • Dual channels • ±1V, ±10V inputs • 0-20mA, ±10V outputs • 6-32V DC local/bus power Description High-voltage isolation separates inputs, outputs, and power from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.
Datasheet
Description
DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT337 model is a four-wire dual transmitter that isolates and converts process-level DC voltage inputs to proportional control signals. Each channel supports DC current or voltage output. An optional DIN rail bus can deliver primary or redundant power to multiple units. • Dual channels • ±1V, ±10V inputs • 0-20mA, ±10V outputs • 6-32V DC local/bus power Description High-voltage isolation separates inputs, outputs, and power from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Voltage Input Four-Wire Dual Transmitter - DT337 - Acromag, Inc.
Wixom, MI, United States
Process Voltage Input Four-Wire Dual Transmitter
DT337
Process Voltage Input Four-Wire Dual Transmitter DT337
DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT337 model is a four-wire dual transmitter that isolates and converts process-level DC voltage inputs to proportional control signals. Each channel supports DC current or voltage output. An optional DIN rail bus can deliver primary or redundant power to multiple units. • Dual channels • ±1V, ±10V inputs • 0-20mA, ±10V outputs • 6-32V DC local/bus power Description High-voltage isolation separates inputs, outputs, and power from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT337 model is a four-wire dual transmitter that isolates and converts process-level DC voltage inputs to proportional control signals. Each channel supports DC current or voltage output. An optional DIN rail bus can deliver primary or redundant power to multiple units.

• Dual channels
• ±1V, ±10V inputs
• 0-20mA, ±10V outputs
• 6-32V DC local/bus power

Description

High-voltage isolation separates inputs, outputs, and power from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices.

Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number DT337
Product Name Process Voltage Input Four-Wire Dual Transmitter
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block; Lead Wires; Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37T-03 - Dataforth Corporation
Specs
Sensed Temperature -148 to 752 F (-100 to 400 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block
View Details