Acromag, Inc. Thermocouple Millivolt Input Four-Wire Transmitter, TT230 Series TT333-0700

Description
Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input) Universal current/voltage output 12-32V DC local/bus power The TT333 model is a space-saving four-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Universal thermocouple or millivolt input (TC Type J, K, T, R, S, E, B, N or ±100mV) Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Space-saving 17.5mm (0.7 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection Bus power, local power, or both Redundant power ready (rail/local) 1500V input isolation Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet
Description
Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input) Universal current/voltage output 12-32V DC local/bus power The TT333 model is a space-saving four-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Universal thermocouple or millivolt input (TC Type J, K, T, R, S, E, B, N or ±100mV) Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Space-saving 17.5mm (0.7 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection Bus power, local power, or both Redundant power ready (rail/local) 1500V input isolation Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Millivolt Input Four-Wire Transmitter, TT230 Series - TT333-0700 - Acromag, Inc.
Wixom, MI, United States
Thermocouple Millivolt Input Four-Wire Transmitter, TT230 Series
TT333-0700
Thermocouple Millivolt Input Four-Wire Transmitter, TT230 Series TT333-0700
Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input) Universal current/voltage output 12-32V DC local/bus power The TT333 model is a space-saving four-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Universal thermocouple or millivolt input (TC Type J, K, T, R, S, E, B, N or ±100mV) Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Space-saving 17.5mm (0.7 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (low, medium, high) Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection Bus power, local power, or both Redundant power ready (rail/local) 1500V input isolation Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
  • Universal TC or millivolt input (TC type J, K, T, R, S, E, B, N or ±100mV input)
  • Universal current/voltage output
  • 12-32V DC local/bus power

The TT333 model is a space-saving four-wire transmitter that isolates and converts a millivolt or thermocouple sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring.

High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.
Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Universal thermocouple or millivolt input (TC Type J, K, T, R, S, E, B, N or ±100mV)
  • Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring
  • Space-saving 17.5mm (0.7 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • User-selectable filtering (low, medium, high)
  • Supports reverse-acting (inverse) output
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • Bus power, local power, or both
  • Redundant power ready (rail/local)
  • 1500V input isolation
  • Shock (50g) and vibration (5g) resistant
  • Mounts on Type T DIN-rail
  • Wide ambient operation (-40 to 80°C)
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number TT333-0700
Product Name Thermocouple Millivolt Input Four-Wire Transmitter, TT230 Series
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 12-32 V DC
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37E-04 - Dataforth Corporation
Specs
Sensed Temperature 32 to 1652 F (0.0 to 900 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block
View Details