Acromag, Inc. Transmitter, Thermocouple Input, Loop-Powered, ST130 Series ST132

Description
TC type J, K, T, R, S, E, B, and N or ±100mV input 7-32V DC from output loop power 4 to 20mA DC output USB-configured The ST132 is a low-cost two-wire transmitter that converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current. The transmitter performs signal linearization, cold-junction compensation, and lead-break detection functions. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Easy setup and digital calibration via USB with Windows configuration software Flexible thermocouple or millivolt input ranges(TC Type J, K, T, R, S, E, B, N or ±100mV) 24-bit A/D microcontroller High accuracy, linearity, stability, and reliability Low temperature drift (<75ppm/°C) Fast response time (as low as 8ms) Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection Non-polarized output/power connection Mounts in DIN Form B sensor heads Shock (50g) and vibration (5g) resistant Optional DIN rail adapter Wide ambient operation (-40 to 80°C) Hardened for harsh environments CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. , Ex II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C certified.
Datasheet
Description
TC type J, K, T, R, S, E, B, and N or ±100mV input 7-32V DC from output loop power 4 to 20mA DC output USB-configured The ST132 is a low-cost two-wire transmitter that converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current. The transmitter performs signal linearization, cold-junction compensation, and lead-break detection functions. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Easy setup and digital calibration via USB with Windows configuration software Flexible thermocouple or millivolt input ranges(TC Type J, K, T, R, S, E, B, N or ±100mV) 24-bit A/D microcontroller High accuracy, linearity, stability, and reliability Low temperature drift (<75ppm/°C) Fast response time (as low as 8ms) Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection Non-polarized output/power connection Mounts in DIN Form B sensor heads Shock (50g) and vibration (5g) resistant Optional DIN rail adapter Wide ambient operation (-40 to 80°C) Hardened for harsh environments CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. , Ex II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter, Thermocouple Input, Loop-Powered, ST130 Series - ST132 - Acromag, Inc.
Wixom, MI, United States
Transmitter, Thermocouple Input, Loop-Powered, ST130 Series
ST132
Transmitter, Thermocouple Input, Loop-Powered, ST130 Series ST132
TC type J, K, T, R, S, E, B, and N or ±100mV input 7-32V DC from output loop power 4 to 20mA DC output USB-configured The ST132 is a low-cost two-wire transmitter that converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current. The transmitter performs signal linearization, cold-junction compensation, and lead-break detection functions. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Easy setup and digital calibration via USB with Windows configuration software Flexible thermocouple or millivolt input ranges(TC Type J, K, T, R, S, E, B, N or ±100mV) 24-bit A/D microcontroller High accuracy, linearity, stability, and reliability Low temperature drift (<75ppm/°C) Fast response time (as low as 8ms) Supports reverse-acting (inverse) output Selectable upscale or downscale operation for sensor errors and lead-break detection Non-polarized output/power connection Mounts in DIN Form B sensor heads Shock (50g) and vibration (5g) resistant Optional DIN rail adapter Wide ambient operation (-40 to 80°C) Hardened for harsh environments CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. , Ex II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C certified.
  • TC type J, K, T, R, S, E, B, and N or ±100mV input
  • 7-32V DC from output loop power
  • 4 to 20mA DC output
  • USB-configured

The ST132 is a low-cost two-wire transmitter that converts a millivolt or thermocouple sensor input to a proportional 4-20mA control signal. Power is received from the output loop current. The transmitter performs signal linearization, cold-junction compensation, and lead-break detection functions.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

  • Easy setup and digital calibration via USB with Windows configuration software
  • Flexible thermocouple or millivolt input ranges(TC Type J, K, T, R, S, E, B, N or ±100mV)
  • 24-bit A/D microcontroller
  • High accuracy, linearity, stability, and reliability
  • Low temperature drift (<75ppm/°C)
  • Fast response time (as low as 8ms)
  • Supports reverse-acting (inverse) output
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • Non-polarized output/power connection
  • Mounts in DIN Form B sensor heads
  • Shock (50g) and vibration (5g) resistant
  • Optional DIN rail adapter
  • Wide ambient operation (-40 to 80°C)
  • Hardened for harsh environments
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. , Ex II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C certified.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number ST132
Product Name Transmitter, Thermocouple Input, Loop-Powered, ST130 Series
Sensed Temperature -436 to 3308 F (-260 to 1820 C)
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block; Screw Clamps or Lugs
Supply Voltage 7-32 VDC
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Supply Voltage 11-42 VDC
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature 0.0 to 160 F (-17.78 to 71.11 C)
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Thermocouple K
View Details