Acromag, Inc. High Voltage Input Two-Wire Dual Transmitter DT238

Description
DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT238 model is a two-wire dual transmitter that isolates and converts high-level DC voltage inputs to proportional 4-20mA control signals. Power is received from the output loop current or a DC supply when using a three-wire connection. • Dual inputs • 0±150V input • 4-20mA outputs (sink/source) • 7-32V DC loop/local power Description High-voltage isolation separates all input and output circuits from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.
Datasheet
Description
DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT238 model is a two-wire dual transmitter that isolates and converts high-level DC voltage inputs to proportional 4-20mA control signals. Power is received from the output loop current or a DC supply when using a three-wire connection. • Dual inputs • 0±150V input • 4-20mA outputs (sink/source) • 7-32V DC loop/local power Description High-voltage isolation separates all input and output circuits from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Input Two-Wire Dual Transmitter - DT238 - Acromag, Inc.
Wixom, MI, United States
High Voltage Input Two-Wire Dual Transmitter
DT238
High Voltage Input Two-Wire Dual Transmitter DT238
DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT238 model is a two-wire dual transmitter that isolates and converts high-level DC voltage inputs to proportional 4-20mA control signals. Power is received from the output loop current or a DC supply when using a three-wire connection. • Dual inputs • 0±150V input • 4-20mA outputs (sink/source) • 7-32V DC loop/local power Description High-voltage isolation separates all input and output circuits from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT238 model is a two-wire dual transmitter that isolates and converts high-level DC voltage inputs to proportional 4-20mA control signals. Power is received from the output loop current or a DC supply when using a three-wire connection.

• Dual inputs
• 0±150V input
• 4-20mA outputs (sink/source)
• 7-32V DC loop/local power

Description

High-voltage isolation separates all input and output circuits from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices.

Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Thermocouple Temperature Transmitters
Product Number DT238
Product Name High Voltage Input Two-Wire Dual Transmitter
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block; Lead Wires; Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Non-Linearized Thermocouple Input Transmitter - DSCT37K-02 - Dataforth Corporation
Specs
Sensed Temperature -148 to 2462 F (-100 to 1350 C)
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Connection Terminal Block
View Details