Honeywell International, Inc. Thermocouple Q313B1005

Description
35 INCH SPADE TERMINAL CONNECTION TYPE CSA APPROVAL PILOT BURNER APPLICATION 780 DEG F (COLD), 1400 DEG F (HOT) TEMPERATURE MEASURING RANGE VOLTAGE MEASURING RANGE 600 TO 750 MILLIVOLT RESISTANCE 2.89 OHM INCLUDES JUNCTION BOX FOR SERIES HOOKUP WITH HIGH LIMIT SWITCH, 1/2 THERMOPILE ATTACHING NUT Q313 MODEL
Datasheet
Description
35 INCH SPADE TERMINAL CONNECTION TYPE CSA APPROVAL PILOT BURNER APPLICATION 780 DEG F (COLD), 1400 DEG F (HOT) TEMPERATURE MEASURING RANGE VOLTAGE MEASURING RANGE 600 TO 750 MILLIVOLT RESISTANCE 2.89 OHM INCLUDES JUNCTION BOX FOR SERIES HOOKUP WITH HIGH LIMIT SWITCH, 1/2 THERMOPILE ATTACHING NUT Q313 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple - Q313B1005 - Honeywell International, Inc.
Morristown, NJ, USA
Thermocouple
Q313B1005
Thermocouple Q313B1005
35 INCH SPADE TERMINAL CONNECTION TYPE CSA APPROVAL PILOT BURNER APPLICATION 780 DEG F (COLD), 1400 DEG F (HOT) TEMPERATURE MEASURING RANGE VOLTAGE MEASURING RANGE 600 TO 750 MILLIVOLT RESISTANCE 2.89 OHM INCLUDES JUNCTION BOX FOR SERIES HOOKUP WITH HIGH LIMIT SWITCH, 1/2 THERMOPILE ATTACHING NUT Q313 MODEL
  • 35 INCH
  • SPADE TERMINAL CONNECTION TYPE
  • CSA APPROVAL
  • PILOT BURNER APPLICATION
  • 780 DEG F (COLD), 1400 DEG F (HOT) TEMPERATURE MEASURING RANGE
  • VOLTAGE MEASURING RANGE 600 TO 750 MILLIVOLT
  • RESISTANCE 2.89 OHM
  • INCLUDES JUNCTION BOX FOR SERIES HOOKUP WITH HIGH LIMIT SWITCH, 1/2 THERMOPILE ATTACHING NUT
  • Q313 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Thermocouple Temperature Probes
Product Number Q313B1005
Product Name Thermocouple
Sensed Temperature 780 to 1400 F (416 to 760 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details