2-WIRE, NON-POLARITY SENSITIVE TYPE
3-1/4 INCH WIDTH X 7/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
+/- 0.36 DEG F ACCURACY
UL 94, CE, FCC APPROVAL
COMMERCIAL BUILDING APPLICATION
WALL/VERTICAL MOUNT MOUNTING
32 TO 110 DEG F OPERATING TEMPERATURE
55 TO 85 DEG F TEMPERATURE RANGE
-40 TO 150 DEG F STORAGE TEMPERATURE
TWO-WIRE SYLK SIGNAL COMPATIBILITY
ZIO LITE, SYLK BRAND
ENCLOSURE MATERIAL PLASTIC
COLOR WHITE
DISPLAY TYPE LCD
USED ON NIAGARA WORKBENCH SOFTWARE
SERIES TR42 MODEL
Honeywell International, Inc.
Done
Description
2-WIRE, NON-POLARITY SENSITIVE TYPE
3-1/4 INCH WIDTH X 7/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
+/- 0.36 DEG F ACCURACY
UL 94, CE, FCC APPROVAL
COMMERCIAL BUILDING APPLICATION
WALL/VERTICAL MOUNT MOUNTING
32 TO 110 DEG F OPERATING TEMPERATURE
55 TO 85 DEG F TEMPERATURE RANGE
-40 TO 150 DEG F STORAGE TEMPERATURE
TWO-WIRE SYLK SIGNAL COMPATIBILITY
ZIO LITE, SYLK BRAND
ENCLOSURE MATERIAL PLASTIC
COLOR WHITE
DISPLAY TYPE LCD
USED ON NIAGARA WORKBENCH SOFTWARE
SERIES TR42 MODEL
2-WIRE, NON-POLARITY SENSITIVE TYPE
3-1/4 INCH WIDTH X 7/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
+/- 0.36 DEG F ACCURACY
UL 94, CE, FCC APPROVAL
COMMERCIAL BUILDING APPLICATION
WALL/VERTICAL MOUNT MOUNTING
32 TO 110 DEG F OPERATING TEMPERATURE
55 TO 85 DEG F TEMPERATURE RANGE
-40 TO 150 DEG F STORAGE TEMPERATURE
TWO-WIRE SYLK SIGNAL COMPATIBILITY
ZIO LITE, SYLK BRAND
ENCLOSURE MATERIAL PLASTIC
COLOR WHITE
DISPLAY TYPE LCD
USED ON NIAGARA WORKBENCH SOFTWARE
SERIES TR42 MODEL
2-WIRE, NON-POLARITY SENSITIVE TYPE
3-1/4 INCH WIDTH X 7/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE