Honeywell International, Inc. Temperature Sensor TR21

Description
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE SENSOR TYPE 20 KILO OHM NTC NON-LINEAR COLOR WHITE OPERATING HUMIDITY RATING 5 TO 95 PERCENT RH (NON-CONDENSING) USED ON EXCEL W7750/W7751A/W7752/W 7753 CONTROLLER, SPYDER UNITARY CONTROLLER, TB8220 THERMOSTAT SERIES TR20 MODEL
Datasheet
Description
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE SENSOR TYPE 20 KILO OHM NTC NON-LINEAR COLOR WHITE OPERATING HUMIDITY RATING 5 TO 95 PERCENT RH (NON-CONDENSING) USED ON EXCEL W7750/W7751A/W7752/W 7753 CONTROLLER, SPYDER UNITARY CONTROLLER, TB8220 THERMOSTAT SERIES TR20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor - TR21 - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Sensor
TR21
Temperature Sensor TR21
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE SENSOR TYPE 20 KILO OHM NTC NON-LINEAR COLOR WHITE OPERATING HUMIDITY RATING 5 TO 95 PERCENT RH (NON-CONDENSING) USED ON EXCEL W7750/W7751A/W7752/W 7753 CONTROLLER, SPYDER UNITARY CONTROLLER, TB8220 THERMOSTAT SERIES TR20 MODEL
  • 3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE
  • UL 94-HB, CE, FCC APPROVAL
  • NETWORK SENSOR APPLICATION
  • WALL MOUNT MOUNTING
  • 45 TO 99 DEG F OPERATING TEMPERATURE
  • 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE
  • -40 TO 150 DEG F STORAGE TEMPERATURE
  • SENSOR TYPE 20 KILO OHM NTC NON-LINEAR
  • COLOR WHITE
  • OPERATING HUMIDITY RATING 5 TO 95 PERCENT RH (NON-CONDENSING)
  • USED ON EXCEL W7750/W7751A/W7752/W7753 CONTROLLER, SPYDER UNITARY CONTROLLER, TB8220 THERMOSTAT
  • SERIES TR20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Temperature Probes
Product Number TR21
Product Name Temperature Sensor
Sensed Temperature 55 to 85 F (12.78 to 29.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7121101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 230 F (110 C)
Basic Element Used Thermistor
Probe Configuration Air Probe
View Details
Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech - 52AH6885 - Newark, An Avnet Company
Specs
Sensed Temperature ? to 500 F (? to 260 C)
Basic Element Used Thermocouple
Sensitive Length 36 inch (914 mm)
View Details
2 suppliers
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details