Honeywell International, Inc. Temperature Sensor TR21-A

Description
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE SENSOR TYPE UNIQUE 10 KILO OHM NON-LINEAR, TWO 20 KILO OHM IN PARALLEL COLOR WHITE OPERATING HUMIDITY RATING 5 TO 95 PERCENT RH (NON-CONDENSING) USED ON EXCEL W7750/W7751A/W7752/W 7753 CONTROLLER, SPYDER UNITARY CONTROLLER, TB8220 THERMOSTAT SERIES TR20 MODEL
Datasheet
Description
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE SENSOR TYPE UNIQUE 10 KILO OHM NON-LINEAR, TWO 20 KILO OHM IN PARALLEL COLOR WHITE OPERATING HUMIDITY RATING 5 TO 95 PERCENT RH (NON-CONDENSING) USED ON EXCEL W7750/W7751A/W7752/W 7753 CONTROLLER, SPYDER UNITARY CONTROLLER, TB8220 THERMOSTAT SERIES TR20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor - TR21-A - Honeywell International, Inc.
Morristown, NJ, USA
Temperature Sensor
TR21-A
Temperature Sensor TR21-A
3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE UL 94-HB, CE, FCC APPROVAL NETWORK SENSOR APPLICATION WALL MOUNT MOUNTING 45 TO 99 DEG F OPERATING TEMPERATURE 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE SENSOR TYPE UNIQUE 10 KILO OHM NON-LINEAR, TWO 20 KILO OHM IN PARALLEL COLOR WHITE OPERATING HUMIDITY RATING 5 TO 95 PERCENT RH (NON-CONDENSING) USED ON EXCEL W7750/W7751A/W7752/W 7753 CONTROLLER, SPYDER UNITARY CONTROLLER, TB8220 THERMOSTAT SERIES TR20 MODEL
  • 3 INCH WIDTH X 7/8 INCH DEPTH X 4-13/16 INCH HEIGHT SIZE
  • UL 94-HB, CE, FCC APPROVAL
  • NETWORK SENSOR APPLICATION
  • WALL MOUNT MOUNTING
  • 45 TO 99 DEG F OPERATING TEMPERATURE
  • 55 TO 85 DEG F (SETPOINT) TEMPERATURE RANGE
  • -40 TO 150 DEG F STORAGE TEMPERATURE
  • SENSOR TYPE UNIQUE 10 KILO OHM NON-LINEAR, TWO 20 KILO OHM IN PARALLEL
  • COLOR WHITE
  • OPERATING HUMIDITY RATING 5 TO 95 PERCENT RH (NON-CONDENSING)
  • USED ON EXCEL W7750/W7751A/W7752/W7753 CONTROLLER, SPYDER UNITARY CONTROLLER, TB8220 THERMOSTAT
  • SERIES TR20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Temperature Probes
Product Number TR21-A
Product Name Temperature Sensor
Sensed Temperature 55 to 85 F (12.78 to 29.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 M - pt-100-m - BARTEC
Specs
Basic Element Used RTD
View Details
8-channel thermocouple extension with Lemo connectors FFA / PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Industrial Resistance Temperature Detectors Washer Mounting with Leads and Flexible STST Armor - RTD/Style 32 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Basic Element Used RTD
Probe Configuration Washer Style With Leadwire
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details